Manufacturer: Atmel
Win Source Part Number: 1148984-AT93C46DY6-Y
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-Mini Map (2x3)
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-Mini Map (2x3)
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-Mini Map (2x3)
IC EEPROM 1KBIT 3-WIRE 8MINI MAP Product overview: AT93C46DY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46DY6-YH-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)
IC EEPROM 1KBIT SPI 8MINI MAP
SERIAL EEPROM, 1KBIT, 2MHZ, UDFN-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:128K x 8bit / 64K x 16bit; Clock Frequency:2MHz; Memory Case Style:UDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC EEPROM 1KBIT 3-WIRE 8MINI MAP
IC EEPROM 1KBIT SPI 8MINI MAP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148984-AT93C46DY6-YH-T | AT93C46DY6-YH-TDKR-ND | 774-AT93C46DY6-YH-T | AT93C46DY6-YH-T | AT93C46DY6-YH-T | 68T5242 | AT93C46DY6-YH-T | AT93C46DY6-YH-T |
| Product Name | Memory - AT93C46DY6-YH-T | Memory | Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 1Kbit, 2Mhz, Udfn-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | UDFN | 8-UFDFN Exposed Pad | ||||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V | |||
| Access Time | 1000 ns |