Manufacturer: Microchip Technology
Win Source Part Number: 769113-AT93C46A-10PC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Part Status: Obsolete(EOL)
Family Name: AT93C46A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): S-93C46ADP-F; S-29190ADP; S-93C46ADP-1A;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46A-10PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46A-10PC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 769113-AT93C46A-10PC | 774-AT93C46A-10PC | AT93C46A-10PC-ND | AT93C46A-10PC | AT93C46A-10PC | AT93C46A-10PC |
| Product Name | Memory - EEPROM - AT93C46A-10PC | 2MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |