Microchip Technology, Inc. 2MHZ Memory IC and Storage Component AT93C46-10SC

Description
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10SC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10SC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT93C46-10SC is a 1Kbit EEPROM memory device from Quarktwin Technology Ltd., featuring a 3-wire serial interface and a maximum clock rate of 2 MHz. It operates at various voltage levels, including 1.8V to 5.5V, 2.5V to 5.5V, 2.7V to 5.5V, and 4.5V to 5.5V, making it suitable for low-voltage applications. The device supports user-selectable internal organization, allowing configurations of 128 x 8 or 64 x 16 bits. The AT93C46-10SC has a self-timed write cycle with a maximum duration of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. It is available in multiple package types, including 8-pin PDIP, 8-lead JEDEC SOIC, and 8-lead TSSOP, catering to various design requirements. The device is also rated for automotive applications and can operate in extended temperature ranges from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The AT93C46-10SC is a 1Kbit EEPROM memory device from Quarktwin Technology Ltd., featuring a 3-wire serial interface and a maximum clock rate of 2 MHz. It operates at various voltage levels, including 1.8V to 5.5V, 2.5V to 5.5V, 2.7V to 5.5V, and 4.5V to 5.5V, making it suitable for low-voltage applications. The device supports user-selectable internal organization, allowing configurations of 128 x 8 or 64 x 16 bits. The AT93C46-10SC has a self-timed write cycle with a maximum duration of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. It is available in multiple package types, including 8-pin PDIP, 8-lead JEDEC SOIC, and 8-lead TSSOP, catering to various design requirements. The device is also rated for automotive applications and can operate in extended temperature ranges from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C46-10SC
2MHZ Memory IC and Storage Component 774-AT93C46-10SC
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10SC can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT93C46-10SC - 079100-AT93C46-10SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46-10SC
079100-AT93C46-10SC
Memory - EEPROM - AT93C46-10SC 079100-AT93C46-10SC
Manufacturer: Microchip Technology Win Source Part Number: 079100-AT93C46-10SC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8 , 64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079100-AT93C46-10SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8 , 64 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT93C46-10SC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - AT93C46-10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C46-10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C46-10SC
Integrated Circuits (ICs) - Memory AT93C46-10SC
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C46-10SC 079100-AT93C46-10SC AT93C46-10SC-ND AT93C46-10SC AT93C46-10SC AT93C46-10SC
Product Name 2MHZ Memory IC and Storage Component Memory - EEPROM - AT93C46-10SC Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube SOIC; 8-SOIC DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - AT24C64AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 64 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details