Microchip Technology, Inc. Memory - EEPROM - AT93C46-10SA-2.7C AT93C46-10SA-2.7C

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977076-AT93C46-10SA- 2.7C Mounting: SMD (SMT) Interface: Serial Density: 1 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977076-AT93C46-10SA- 2.7C Mounting: SMD (SMT) Interface: Serial Density: 1 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C46-10SA-2.7C - 977076-AT93C46-10SA-2.7C - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46-10SA-2.7C
977076-AT93C46-10SA-2.7C
Memory - EEPROM - AT93C46-10SA-2.7C 977076-AT93C46-10SA-2.7C
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977076-AT93C46-10SA- 2.7C Mounting: SMD (SMT) Interface: Serial Density: 1 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977076-AT93C46-10SA-2.7C
Mounting: SMD (SMT)
Interface: Serial
Density: 1 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 774-AT93C46-10SA-2.7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46-10SA-2.7C
Memory IC and Storage Component 774-AT93C46-10SA-2.7C
Product overview: AT93C46-10SA-2.7C from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10SA-2.7 C can be used for catalog matching and distributor lookup.

Product overview: AT93C46-10SA-2.7C from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10SA-2.7C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 977076-AT93C46-10SA-2.7C 774-AT93C46-10SA-2.7C
Product Name Memory - EEPROM - AT93C46-10SA-2.7C Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details