Microchip Technology, Inc. Memory - EEPROM - AT93C46-10PI-2.7 AT93C46-10PI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 010363-AT93C46-10PI- 2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8 , 64 x 16) Family Name: AT93C46 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C46-BN6G; M93C46-TBN5; ST93C47C-B6; M93C46-TWBN1; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010363-AT93C46-10PI- 2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8 , 64 x 16) Family Name: AT93C46 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C46-BN6G; M93C46-TBN5; ST93C47C-B6; M93C46-TWBN1; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C46-10PI-2.7 - 010363-AT93C46-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46-10PI-2.7
010363-AT93C46-10PI-2.7
Memory - EEPROM - AT93C46-10PI-2.7 010363-AT93C46-10PI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 010363-AT93C46-10PI- 2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8 , 64 x 16) Family Name: AT93C46 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C46-BN6G; M93C46-TBN5; ST93C47C-B6; M93C46-TWBN1; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010363-AT93C46-10PI-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8 , 64 x 16)
Family Name: AT93C46
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C46-BN6G; M93C46-TBN5; ST93C47C-B6; M93C46-TWBN1;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT93C46-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C46-10PI-2.7
2MHZ Memory IC and Storage Component 774-AT93C46-10PI-2.7
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10PI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C46-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C46-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C46-10PI-2.7
Integrated Circuits (ICs) - Memory AT93C46-10PI-2.7
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010363-AT93C46-10PI-2.7 AT93C46-10PI-2.7-ND 774-AT93C46-10PI-2.7 AT93C46-10PI-2.7 AT93C46-10PI-2.7 AT93C46-10PI-2.7
Product Name Memory - EEPROM - AT93C46-10PI-2.7 Memory 2MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C02BN-SP25Y6-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details