IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10PC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 221515-AT93C46-10PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C46-BN6; AT93C46-10PI; 93AA46/PG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C46-10PC | 221515-AT93C46-10PC | AT93C46-10PC-ND | AT93C46-10PC | AT93C46-10PC | AT93C46-10PC |
| Product Name | 2MHZ Memory IC and Storage Component | Memory - EEPROM - AT93C46-10PC | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tube | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |