Microchip Technology, Inc. Memory AT93C46-10PC-2.7

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C46-10PC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C46-10PC-2.7
2MHZ Memory IC and Storage Component 774-AT93C46-10PC-2.7
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10PC-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT93C46-10PC-2.7 - 1019861-AT93C46-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46-10PC-2.7
1019861-AT93C46-10PC-2.7
Memory - EEPROM - AT93C46-10PC-2.7 1019861-AT93C46-10PC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1019861-AT93C46-10PC -2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8 , 64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019861-AT93C46-10PC-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8 , 64 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C46-10PC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C46-10PC-2.7
Integrated Circuits (ICs) - Memory AT93C46-10PC-2.7
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site
Memory - AT93C46-10PC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C46-10PC-2.7-ND 774-AT93C46-10PC-2.7 1019861-AT93C46-10PC-2.7 AT93C46-10PC-2.7 AT93C46-10PC-2.7 AT93C46-10PC-2.7
Product Name Memory 2MHZ Memory IC and Storage Component Memory - EEPROM - AT93C46-10PC-2.7 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details