The AT93C46-10PC-2.5 is a 1Kbit EEPROM memory device featuring a 3-wire serial interface and a maximum clock rate of 2 MHz. It operates within a voltage range of 2.5V to 5.5V and supports user-selectable internal organization, allowing configurations of 128 x 8 or 64 x 16 bits. The device is designed for low power consumption, making it suitable for various industrial and commercial applications. It has a self-timed write cycle with a maximum duration of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. The AT93C46-10PC-2.5 is available in multiple package types, including 8-pin PDIP, making it versatile for different design requirements.
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT93C46-10PC-2.5-ND | AT93C46-10PC-2.5 | AT93C46-10PC-2.5 | AT93C46-10PC-2.5 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |