Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9G45B-CU-999 AT91SAM9G45B-CU-999

Description
Manufacturer: Microchip Technology Win Source Part Number: 136062-AT91SAM9G45B- CU-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 136062-AT91SAM9G45B- CU-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G45B-CU-999 - 136062-AT91SAM9G45B-CU-999 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G45B-CU-999
136062-AT91SAM9G45B-CU-999
Embedded - Embedded - Microcontrollers - AT91SAM9G45B-CU-999 136062-AT91SAM9G45B-CU-999
Manufacturer: Microchip Technology Win Source Part Number: 136062-AT91SAM9G45B- CU-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 136062-AT91SAM9G45B-CU-999
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 136062-AT91SAM9G45B-CU-999
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G45B-CU-999
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers