Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9261SB-CU AT91SAM9261SB-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 124199-AT91SAM9261SB -CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 190MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 124199-AT91SAM9261SB -CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 190MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9261SB-CU - 124199-AT91SAM9261SB-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9261SB-CU
124199-AT91SAM9261SB-CU
Embedded - Embedded - Microcontrollers - AT91SAM9261SB-CU 124199-AT91SAM9261SB-CU
Manufacturer: Microchip Technology Win Source Part Number: 124199-AT91SAM9261SB -CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 190MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 124199-AT91SAM9261SB-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 190MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 124199-AT91SAM9261SB-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9261SB-CU
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 190 MHz
RAM 32 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers