Microchip Technology, Inc. Microcontrollers AT91SAM7S321-MU

Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7S321-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S321-MU-ND
Microcontrollers AT91SAM7S321-MU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7S321-MU - 1148942-AT91SAM7S321-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S321-MU
1148942-AT91SAM7S321-MU
Embedded - Embedded - Microcontrollers - AT91SAM7S321-MU 1148942-AT91SAM7S321-MU
Manufacturer: Atmel Win Source Part Number: 1148942-AT91SAM7S321 -MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148942-AT91SAM7S321-MU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
 - AT91SAM7S321-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PQCC64

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PQCC64

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-AT91SAM7S321-MU
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-AT91SAM7S321-MU
IC MCU 16/32BIT 32KB FLASH 64QFN Product overview: AT91SAM7S321-MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S321-MU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 32KB FLASH 64QFN Product overview: AT91SAM7S321-MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S321-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7S321-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S321-MU
Embedded - Microcontrollers AT91SAM7S321-MU
IC MCU 16/32BIT 32KB FLASH 64QFN

IC MCU 16/32BIT 32KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S321-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S321-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S321-MU
IC MCU 16/32BIT 32KB FLASH 64QFN

IC MCU 16/32BIT 32KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT91SAM7S321-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S321-MU
Microcontrollers AT91SAM7S321-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT91SAM7S321-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S321-MU
Microcontrollers AT91SAM7S321-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP - 536-AT91SAM7S321-MU - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP
536-AT91SAM7S321-MU
MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP 536-AT91SAM7S321-MU
MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP

MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7S321-MU-ND 1148942-AT91SAM7S321-MU AT91SAM7S321-MU 685-AT91SAM7S321-MU AT91SAM7S321-MU AT91SAM7S321-MU AT91SAM7S321-MU 536-AT91SAM7S321-MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM7S321-MU 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP
Data Bus 16 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit
Clock Speed 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA9 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details