Manufacturer: Atmel
Win Source Part Number: 1148939-AT91SAM7S256
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering
IC MCU 16/32BIT 256KB FLSH 64QFN Product overview: AT91SAM7S256D-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256D-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 16/32BIT 256KB FLSH 64QFN
IC MCU 16/32BIT 256KB FLSH 64QFN
IC MCU 16/32BIT 256KB FLSH 64QFN
ARM Microcontrollers - MCU 256K Flash SRAM 64K ARM based MCU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 16/32BIT 256KB FLSH 64QFN
MCU, 32BIT, ARM7, 55MHZ, QFN-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148939-AT91SAM7S256D-MU | 685-AT91SAM7S256D-MU | AT91SAM7S256D-MU-ND | AT91SAM7S256D-MU | AT91SAM7S256D-MU | AT91SAM7S256D-MU | AT91SAM7S256D-MU | AT91SAM7S256D-MU | 53W6631 |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7S256D-MU | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Arm7, 55Mhz, Qfn-64; Product Range Microchip |
| Operating Range | Used in Metering | ||||||||
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 32 Bit | |||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts |