Microchip Technology, Inc. Microcontrollers AT91SAM7S128D-MU

Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7S128D-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S128D-MU-ND
Microcontrollers AT91SAM7S128D-MU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316816-AT91SAM7S128D-MU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316816-AT91SAM7S128D-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316816-AT91SAM7S128D-MU
Manufacturer: Microchip Technology Win Source Part Number: 1316816-AT91SAM7S128 D-MU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM7® Speed: 55MHz Standard Package: 260 Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT91SAM7S128D-M U-ND,1611-AT91SAM7S1 28D-MU,1611-AT91SAM7 S128D-MUINACTIVE,AT9 1SAM7S128DMU Base Product Number: AT91SAM7S128 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316816-AT91SAM7S128D-MU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM7®
Speed: 55MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT91SAM7S128D-MU-ND,1611-AT91SAM7S128D-MU,1611-AT91SAM7S128D-MUINACTIVE,AT91SAM7S128DMU
Base Product Number: AT91SAM7S128
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT91SAM7S128D-MU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT91SAM7S128D-MU
IC MCU 16/32BIT 128KB FLSH 64QFN Product overview: AT91SAM7S128D-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S128D-MU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 128KB FLSH 64QFN Product overview: AT91SAM7S128D-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S128D-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S128D-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S128D-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S128D-MU
IC MCU 16/32BIT 128KB FLSH 64QFN

IC MCU 16/32BIT 128KB FLSH 64QFN

Supplier's Site
Microcontrollers - AT91SAM7S128D-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S128D-MU
Microcontrollers AT91SAM7S128D-MU
IC MCU 16/32BIT 128KB FLSH 64QFN

IC MCU 16/32BIT 128KB FLSH 64QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7S128D-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S128D-MU
Embedded - Microcontrollers AT91SAM7S128D-MU
IC MCU 16/32BIT 128KB FLSH 64QFN

IC MCU 16/32BIT 128KB FLSH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S128D-MU
ARM Microcontrollers - MCU AT91SAM7S128D-MU
ARM Microcontrollers - MCU 128K Flash SRAM 32K ARM based MCU

ARM Microcontrollers - MCU 128K Flash SRAM 32K ARM based MCU

Buy Now Datasheet
Mcu, 32Bit, 55Mhz, Qfn-64; Product Range Microchip - 02AH4353 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 55Mhz, Qfn-64; Product Range Microchip
02AH4353
Mcu, 32Bit, 55Mhz, Qfn-64; Product Range Microchip 02AH4353
MCU, 32BIT, 55MHZ, QFN-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Architecture:ARM7TDM I; No. of Bits:32bit; CPU Speed:55MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 55MHZ, QFN-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Architecture:ARM7TDMI; No. of Bits:32bit; CPU Speed:55MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S128D-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S128D-MU
Microcontrollers AT91SAM7S128D-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT91SAM7S128D-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S128D-MU
Microcontrollers AT91SAM7S128D-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7S128D-MU-ND 1316816-AT91SAM7S128D-MU 685-AT91SAM7S128D-MU AT91SAM7S128D-MU AT91SAM7S128D-MU AT91SAM7S128D-MU AT91SAM7S128D-MU 02AH4353 AT91SAM7S128D-MU
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 55Mhz, Qfn-64; Product Range Microchip Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details