Manufacturer: Atmel
Win Source Part Number: 1148934-AT91SAM7L128
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 36MHz, CMOS, PBGA144
IC MCU 16/32B 128KB FLASH 144BGA Product overview: AT91SAM7L128-CU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L128-CU can be used for catalog matching and distributor lookup.
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 144-BGA (13x13)
IC MCU 16/32B 128KB FLASH 144BGA
IC MCU 16/32B 128KB FLASH 144BGA
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 144-BGA (13x13)
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 144-BGA (13x13)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148934-AT91SAM7L128-CU | AT91SAM7L128-CU | 685-AT91SAM7L128-CU | AT91SAM7L128-CU-ND | AT91SAM7L128-CU | AT91SAM7L128-CU | AT91SAM7L128-CU |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7L128-CU | 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | BGA; Other; BGA144 | Other; Tray | Other; 144-LFBGA | BGA; Other; 144-LFBGA | BGA; Other; 144-LFBGA | ||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB |