Microchip Technology, Inc. 128KB Embedded Microcontroller MCU AT91SAM7L128-AU

Description
IC MCU 16/32B 128KB FLSH 128LQFP Product overview: AT91SAM7L128-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L128-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 128KB FLSH 128LQFP Product overview: AT91SAM7L128-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L128-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-AT91SAM7L128-AU
128KB Embedded Microcontroller MCU 685-AT91SAM7L128-AU
IC MCU 16/32B 128KB FLSH 128LQFP Product overview: AT91SAM7L128-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L128-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 128KB FLSH 128LQFP Product overview: AT91SAM7L128-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L128-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7L128-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7L128-AU-ND
Microcontrollers AT91SAM7L128-AU-ND
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7L128-AU - 039414-AT91SAM7L128-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7L128-AU
039414-AT91SAM7L128-AU
Embedded - Embedded - Microcontrollers - AT91SAM7L128-AU 039414-AT91SAM7L128-AU
Manufacturer: Microchip Technology Win Source Part Number: 039414-AT91SAM7L128- AU Packaging: Tray Core Processor: ARM7 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (20x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 1.55 V to 1.8 V Part Core Size: 16/32-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039414-AT91SAM7L128-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-LQFP (20x14)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 1.55 V to 1.8 V
Part Core Size: 16/32-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU, 32BIT, ARM7, 128K FLASH, 128LQFP - 536-AT91SAM7L128-AU - Utmel Electronic Limited
Hong Kong, China
MCU, 32BIT, ARM7, 128K FLASH, 128LQFP
536-AT91SAM7L128-AU
MCU, 32BIT, ARM7, 128K FLASH, 128LQFP 536-AT91SAM7L128-AU
MCU, 32BIT, ARM7, 128K FLASH, 128LQFP

MCU, 32BIT, ARM7, 128K FLASH, 128LQFP

Supplier's Site
Microcontrollers - AT91SAM7L128-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7L128-AU
Microcontrollers AT91SAM7L128-AU
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7L128-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7L128-AU
Embedded - Microcontrollers AT91SAM7L128-AU
IC MCU 16/32B 128KB FLSH 128LQFP

IC MCU 16/32B 128KB FLSH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7L128-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7L128-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7L128-AU
IC MCU 16/32B 128KB FLSH 128LQFP

IC MCU 16/32B 128KB FLSH 128LQFP

Supplier's Site
Microcontrollers - AT91SAM7L128-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7L128-AU
Microcontrollers AT91SAM7L128-AU
IC MCU 16/32B 128KB FLSH 128LQFP

IC MCU 16/32B 128KB FLSH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7L128-AU AT91SAM7L128-AU-ND 039414-AT91SAM7L128-AU 536-AT91SAM7L128-AU AT91SAM7L128-AU AT91SAM7L128-AU AT91SAM7L128-AU AT91SAM7L128-AU
Product Name 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM7L128-AU MCU, 32BIT, ARM7, 128K FLASH, 128LQFP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.55 to 1.8 volts 1.55 to 1.8 volts 1.55 to 1.8 volts 3.6 volts 1.8 to 1.55 volts 1.55 to 1.8 volts
Package Type Other; Tray LFQP; Other; 128-LQFP QFP; Other; 128-LQFP (20x14) QFP; Other; 128-LQFP QFP; Other; 128-LQFP QFP QFP; Other; 128-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFNUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers