Microchip Technology, Inc. Embedded Processors and Controllers - AT91RM9200-CJ-101 AT91RM9200-CJ-101

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991364-AT91RM9200-CJ -101 Mounting: SMD (SMT) Memory Type: ROM Memory Size: 128 kB Interface: 2-Wire, I2S, SPI, UART, USART RAM Size: 16 kB Number of Pins: 256 Categories: Embedded Processors and Controllers Case / Package: BGA Max Frequency: 180 MHz Alternative Parts (Cross-Reference): AT91RM9200-CJ-101AT9 1RM9200CJ101; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: ARM Number of Programmable I/O: 122 Number of Timers/Counters: 6
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991364-AT91RM9200-CJ -101 Mounting: SMD (SMT) Memory Type: ROM Memory Size: 128 kB Interface: 2-Wire, I2S, SPI, UART, USART RAM Size: 16 kB Number of Pins: 256 Categories: Embedded Processors and Controllers Case / Package: BGA Max Frequency: 180 MHz Alternative Parts (Cross-Reference): AT91RM9200-CJ-101AT9 1RM9200CJ101; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: ARM Number of Programmable I/O: 122 Number of Timers/Counters: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - AT91RM9200-CJ-101 - 991364-AT91RM9200-CJ-101 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - AT91RM9200-CJ-101
991364-AT91RM9200-CJ-101
Embedded Processors and Controllers - AT91RM9200-CJ-101 991364-AT91RM9200-CJ-101
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991364-AT91RM9200-CJ -101 Mounting: SMD (SMT) Memory Type: ROM Memory Size: 128 kB Interface: 2-Wire, I2S, SPI, UART, USART RAM Size: 16 kB Number of Pins: 256 Categories: Embedded Processors and Controllers Case / Package: BGA Max Frequency: 180 MHz Alternative Parts (Cross-Reference): AT91RM9200-CJ-101AT9 1RM9200CJ101; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: ARM Number of Programmable I/O: 122 Number of Timers/Counters: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991364-AT91RM9200-CJ-101
Mounting: SMD (SMT)
Memory Type: ROM
Memory Size: 128 kB
Interface: 2-Wire, I2S, SPI, UART, USART
RAM Size: 16 kB
Number of Pins: 256
Categories: Embedded Processors and Controllers
Case / Package: BGA
Max Frequency: 180 MHz
Alternative Parts (Cross-Reference): AT91RM9200-CJ-101AT91RM9200CJ101;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of Programmable I/O: 122
Number of Timers/Counters: 6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 991364-AT91RM9200-CJ-101
Product Name Embedded Processors and Controllers - AT91RM9200-CJ-101
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65214D-32LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHCT541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers