Microchip Technology, Inc. Microcontrollers AT91R40807-33AI

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91R40807-33AI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91R40807-33AI-ND
Microcontrollers AT91R40807-33AI-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91R40807-33AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91R40807-33AI
32-bit 32BIT Embedded Microcontroller MCU 685-AT91R40807-33AI
IC MCU 16/32BIT ROMLESS 100LQFP Product overview: AT91R40807-33AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40807-33AI can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 100LQFP Product overview: AT91R40807-33AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40807-33AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91R40807-33AI - 63077-AT91R40807-33AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91R40807-33AI
63077-AT91R40807-33AI
Embedded - Embedded - Microcontrollers - AT91R40807-33AI 63077-AT91R40807-33AI
Manufacturer: Microchip Technology Win Source Part Number: 63077-AT91R40807-33A I Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 33MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 136K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 63077-AT91R40807-33AI
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 136K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - AT91R40807-33AI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91R40807-33AI
Embedded - Microcontrollers AT91R40807-33AI
IC MCU 16/32BIT ROMLESS 100LQFP

IC MCU 16/32BIT ROMLESS 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91R40807-33AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91R40807-33AI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91R40807-33AI
IC MCU 16/32BIT ROMLESS 100LQFP

IC MCU 16/32BIT ROMLESS 100LQFP

Supplier's Site
IC MCU 16/32BIT ROMLESS 100LQFP - 536-AT91R40807-33AI - Utmel Electronic Limited
Hong Kong, China
IC MCU 16/32BIT ROMLESS 100LQFP
536-AT91R40807-33AI
IC MCU 16/32BIT ROMLESS 100LQFP 536-AT91R40807-33AI
IC MCU 16/32BIT ROMLESS 100LQFP

IC MCU 16/32BIT ROMLESS 100LQFP

Supplier's Site
Microcontrollers - AT91R40807-33AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91R40807-33AI
Microcontrollers AT91R40807-33AI
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91R40807-33AI-ND 685-AT91R40807-33AI 63077-AT91R40807-33AI AT91R40807-33AI AT91R40807-33AI 536-AT91R40807-33AI AT91R40807-33AI
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91R40807-33AI Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16/32BIT ROMLESS 100LQFP Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz
RAM 136 KB 136 KB 136 KB 136 KB 136 KB 136 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROM
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7868AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details