ARM7® AT91SAM Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)
IC MCU 16/32BIT ROMLESS 100TQFP
ARM7® AT91SAM Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)
IC MCU 16/32BIT ROMLESS 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91R40807-33AC-ND | AT91R40807-33AC | AT91R40807-33AC | AT91R40807-33AC |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 136 KB | 136 KB | 136 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts |