Atmel Corporation Temperature/Process Control AT91R40008-66AU

Description
IC, 32-BIT MCU, ARM7, 66MHZ, 100-LQFP; CONTROLLER FAMILY/SERIES:(ARM7) ; CORE SIZE:32BIT; NO. OF I/O'S:32; RAM MEMORY SIZE:256KB; CPU SPEED:66MHZ; PER. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 32-BIT MCU, ARM7, 66MHZ, 100-LQFP; CONTROLLER FAMILY/SERIES:(ARM7) ; CORE SIZE:32BIT; NO. OF I/O'S:32; RAM MEMORY SIZE:256KB; CPU SPEED:66MHZ; PER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 36197440 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
36197440
Temperature/Process Control 36197440
IC, 32-BIT MCU, ARM7, 66MHZ, 100-LQFP; CONTROLLER FAMILY/SERIES:(ARM7) ; CORE SIZE:32BIT; NO. OF I/O'S:32; RAM MEMORY SIZE:256KB; CPU SPEED:66MHZ; PER. FREE 2 YEAR RADWELL WARRANTY

IC, 32-BIT MCU, ARM7, 66MHZ, 100-LQFP; CONTROLLER FAMILY/SERIES:(ARM7) ; CORE SIZE:32BIT; NO. OF I/O'S:32; RAM MEMORY SIZE:256KB; CPU SPEED:66MHZ; PER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 36197440
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
2 suppliers
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details