Microchip Technology, Inc. 32-bit 32BIT Embedded Microcontroller MCU AT91R40008-66AU

Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 75MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 75MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT91R40008-66AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 75MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 75MHz, CMOS, PQFP100

Supplier's Site Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91R40008-66AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91R40008-66AU
32-bit 32BIT Embedded Microcontroller MCU 685-AT91R40008-66AU
IC MCU 16/32BIT ROMLESS 100LQFP Product overview: AT91R40008-66AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40008-66AU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 100LQFP Product overview: AT91R40008-66AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40008-66AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91R40008-66AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91R40008-66AU-ND
Microcontrollers AT91R40008-66AU-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91R40008-66AU - 010350-AT91R40008-66AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91R40008-66AU
010350-AT91R40008-66AU
Embedded - Embedded - Microcontrollers - AT91R40008-66AU 010350-AT91R40008-66AU
Manufacturer: Microchip Technology Win Source Part Number: 010350-AT91R40008-66 AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 256K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010350-AT91R40008-66AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 256K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT91R40008-66AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91R40008-66AU
Microcontrollers AT91R40008-66AU
IC MCU 16/32BIT ROMLESS 100LQFP

IC MCU 16/32BIT ROMLESS 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91R40008-66AU
ARM Microcontrollers - MCU AT91R40008-66AU
ARM Microcontrollers - MCU LQFP IND TEMP

ARM Microcontrollers - MCU LQFP IND TEMP

Buy Now Datasheet
Microcontrollers - AT91R40008-66AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91R40008-66AU
Microcontrollers AT91R40008-66AU
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91R40008-66AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91R40008-66AU
Microcontrollers AT91R40008-66AU
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91R40008-66AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91R40008-66AU
Embedded - Microcontrollers AT91R40008-66AU
IC MCU 16/32BIT ROMLESS 100LQFP

IC MCU 16/32BIT ROMLESS 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91R40008-66AU 685-AT91R40008-66AU AT91R40008-66AU-ND 010350-AT91R40008-66AU AT91R40008-66AU AT91R40008-66AU AT91R40008-66AU AT91R40008-66AU AT91R40008-66AU
Product Name 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT91R40008-66AU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Active Active Removed; Obsolete
ROM Type Flash ROMLess ROMLess; ROMless ROMLess; ROMless
Package Type QFP; Other; QFP100 Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Clock Speed 75 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details