Microchip Technology, Inc. Microcontrollers AT91R40008-66AU-999

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91R40008-66AU-999DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91R40008-66AU-999TR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91R40008-66AU-999CT-ND - DigiKey
Thief River Falls, MN, United States
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91R40008-66AU-999 - 912008-AT91R40008-66AU-999 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91R40008-66AU-999
912008-AT91R40008-66AU-999
Embedded - Embedded - Microcontrollers - AT91R40008-66AU-999 912008-AT91R40008-66AU-999
Manufacturer: Microchip Technology Win Source Part Number: 912008-AT91R40008-66 AU-999 Series: AT91 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 66MHz - ROMless 100-LQFP (14x14) Core Processor: ARM7® Speed: 66MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.65V ~ 1.95V Family Name: AT91R40008 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT91R40008-66AU-999T R, AT91R40008-66AU-999D KR, AT91R4000866AU999, AT91R40008-66AU-999- ND, AT91R40008-66AU-999C T

Manufacturer: Microchip Technology
Win Source Part Number: 912008-AT91R40008-66AU-999
Series: AT91
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 66MHz - ROMless 100-LQFP (14x14)
Core Processor: ARM7®
Speed: 66MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT91R40008
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT91R40008-66AU-999TR, AT91R40008-66AU-999DKR, AT91R4000866AU999, AT91R40008-66AU-999-ND, AT91R40008-66AU-999CT

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91R40008-66AU-999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91R40008-66AU-999
32-bit 32BIT Embedded Microcontroller MCU 685-AT91R40008-66AU-999
IC MCU 16/32BIT ROMLESS 100LQFP Product overview: AT91R40008-66AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40008-66AU- 999 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 100LQFP Product overview: AT91R40008-66AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40008-66AU-999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91R40008-66AU-999 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91R40008-66AU-999
Embedded - Microcontrollers AT91R40008-66AU-999
IC MCU 16/32BIT ROMLESS 100LQFP

IC MCU 16/32BIT ROMLESS 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91R40008-66AU-999
ARM Microcontrollers - MCU AT91R40008-66AU-999
ARM Microcontrollers - MCU Ind. Temp Green

ARM Microcontrollers - MCU Ind. Temp Green

Buy Now Datasheet
Microcontrollers - AT91R40008-66AU-999 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91R40008-66AU-999
Microcontrollers AT91R40008-66AU-999
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91R40008-66AU-999DKR-ND 912008-AT91R40008-66AU-999 685-AT91R40008-66AU-999 AT91R40008-66AU-999 AT91R40008-66AU-999 AT91R40008-66AU-999
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91R40008-66AU-999 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
RAM 256 KB 256 KB 256 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C82146900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details