Microchip Technology, Inc. AT91M40800

Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 40 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 1.8 to 3.6 Direct Memory Access Channels 4 Input Capture 3 Max 16-bit Digital Timers 3 Parallel Port EBI Max I/O Pins 32 Pincount 100
Datasheet
Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 40 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 1.8 to 3.6 Direct Memory Access Channels 4 Input Capture 3 Max 16-bit Digital Timers 3 Parallel Port EBI Max I/O Pins 32 Pincount 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT91M40800 - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 40 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 1.8 to 3.6 Direct Memory Access Channels 4 Input Capture 3 Max 16-bit Digital Timers 3 Parallel Port EBI Max I/O Pins 32 Pincount 100

Device Overview


Parametrics
Name
Value
Part Family
ARM7TDMI
Max CPU Speed MHz
40
SRAM (KB)
8
Temperature Range (C)
-40 to 85
Operating Voltage Range (V)
1.8 to 3.6
Direct Memory Access Channels
4
Input Capture
3
Max 16-bit Digital Timers
3
Parallel Port
EBI
Max I/O Pins
32
Pincount
100

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT91M40800
Clock Speed 40 MHz
Bits 16 Bit
Number 3
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8656050000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers