AVR AVR® 90SCR Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 912007-AT90SCR100H-Z
Series: AVR® 90SCR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 48MHz
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I²C, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LED, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Family Name: AT90SCR100
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 64KB FLASH 64QFN Product overview: AT90SCR100H-Z1R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90SCR100H-Z1R can be used for catalog matching and distributor lookup.
AVR AVR® 90SCR Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 8BIT 64KB FLASH 64QFN
IC MCU 8BIT 64KB FLASH 64QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90SCR100H-Z1R-ND | 912007-AT90SCR100H-Z1R | 685-AT90SCR100H-Z1R | AT90SCR100H-Z1R | AT90SCR100H-Z1R | AT90SCR100H-Z1R |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT90SCR100H-Z1R | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH |