Microchip Technology, Inc. Microcontrollers AT90S4434-8PC

Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S4434-8PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S4434-8PC-ND
Microcontrollers AT90S4434-8PC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT90S4434-8PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT90S4434-8PC
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT90S4434-8PC
IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT90S4434-8PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S4434-8PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT90S4434-8PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S4434-8PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90S4434-8PC - 221465-AT90S4434-8PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S4434-8PC
221465-AT90S4434-8PC
Embedded - Embedded - Microcontrollers - AT90S4434-8PC 221465-AT90S4434-8PC
Manufacturer: Microchip Technology Win Source Part Number: 221465-AT90S4434-8PC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 32 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221465-AT90S4434-8PC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT90S4434-8PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S4434-8PC
Microcontrollers AT90S4434-8PC
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S4434-8PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S4434-8PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S4434-8PC
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - AT90S4434-8PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S4434-8PC
Embedded - Microcontrollers AT90S4434-8PC
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S4434-8PC-ND 685-AT90S4434-8PC 221465-AT90S4434-8PC AT90S4434-8PC AT90S4434-8PC AT90S4434-8PC
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S4434-8PC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
ROM 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details