Microchip Technology, Inc. Microcontrollers AT90S1200-4YC

Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP
Request a Quote
Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT90S1200-4YC is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, providing high performance and low power consumption. It features 1K byte of in-system programmable Flash memory with a write/erase endurance of 1,000 cycles, and 64 bytes of EEPROM with an endurance of 100,000 cycles. The microcontroller operates at a voltage range of 2.7 to 6.0V and can achieve up to 4 MHz processing speed. This device includes 15 programmable I/O lines, an 8-bit timer/counter, an on-chip analog comparator, and a programmable watchdog timer. It supports both internal and external interrupts and offers low-power modes, including idle and power-down modes, to optimize energy usage. The AT90S1200-4YC is suitable for various embedded control applications, providing a flexible and cost-effective solution. It is available in a 20-pin package type, including PDIP, SOIC, and SSOP configurations.

Datasheet Summary
Powered by GS/AI

The AT90S1200-4YC is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, providing high performance and low power consumption. It features 1K byte of in-system programmable Flash memory with a write/erase endurance of 1,000 cycles, and 64 bytes of EEPROM with an endurance of 100,000 cycles. The microcontroller operates at a voltage range of 2.7 to 6.0V and can achieve up to 4 MHz processing speed. This device includes 15 programmable I/O lines, an 8-bit timer/counter, an on-chip analog comparator, and a programmable watchdog timer. It supports both internal and external interrupts and offers low-power modes, including idle and power-down modes, to optimize energy usage. The AT90S1200-4YC is suitable for various embedded control applications, providing a flexible and cost-effective solution. It is available in a 20-pin package type, including PDIP, SOIC, and SSOP configurations.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S1200-4YC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S1200-4YC-ND
Microcontrollers AT90S1200-4YC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - AT90S1200-4YC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200-4YC
Embedded - Microcontrollers AT90S1200-4YC
IC MCU 8BIT 1KB FLASH 20SSOP

IC MCU 8BIT 1KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - AT90S1200-4YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200-4YC
Microcontrollers AT90S1200-4YC
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S1200-4YC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S1200-4YC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S1200-4YC
IC MCU 8BIT 1KB FLASH 20SSOP

IC MCU 8BIT 1KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S1200-4YC-ND AT90S1200-4YC AT90S1200-4YC AT90S1200-4YC
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
ROM 1 KB
ROM Type Flash
Supply Voltage 2.7 to 6 volts 6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details