Manufacturer: Atmel
Win Source Part Number: 1148895-AT90S1200-4S
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200-4SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-4SI can be used for catalog matching and distributor lookup.
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148895-AT90S1200-4SI | AT90S1200-4SI-ND | 685-AT90S1200-4SI | AT90S1200-4SI | AT90S1200-4SI | AT90S1200-4SI |
| Product Name | Embedded - Embedded - Microcontrollers - AT90S1200-4SI | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| ROM | 1 KB | |||||
| ROM Type | Flash | |||||
| Supply Voltage | 2.7 to 6 volts | 2.7 to 6 volts | 6 to 2.7 volts |