Microchip Technology, Inc. AT90PWM3B

Description
Specially designed for lamp ballast and motor control applications, the 8-bit AVR RISC-based microcontroller featuring 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 10-channel advanced PWM, 11-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed power stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
Specially designed for lamp ballast and motor control applications, the 8-bit AVR RISC-based microcontroller featuring 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 10-channel advanced PWM, 11-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed power stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90PWM3B - Microchip Technology, Inc.
Chandler, AZ, United States
Specially designed for lamp ballast and motor control applications, the 8-bit AVR RISC-based microcontroller featuring 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 10-channel advanced PWM, 11-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed power stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Specially designed for lamp ballast and motor control applications, the 8-bit AVR RISC-based microcontroller featuring 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 10-channel advanced PWM, 11-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed power stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT90PWM3B
Features PWM
ROM 8 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers