Microchip Technology, Inc. Microcontrollers AT90PWM3B-16MU

Description
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90PWM3B-16MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90PWM3B-16MU-ND
Microcontrollers AT90PWM3B-16MU-ND
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90PWM3B-16MU - 007620-AT90PWM3B-16MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90PWM3B-16MU
007620-AT90PWM3B-16MU
Embedded - Embedded - Microcontrollers - AT90PWM3B-16MU 007620-AT90PWM3B-16MU
Manufacturer: Microchip Technology Win Source Part Number: 007620-AT90PWM3B-16M U Packaging: Tray Core Processor: AVR Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-QFN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 007620-AT90PWM3B-16MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 27
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-QFN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT90PWM3B-16MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT90PWM3B-16MU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT90PWM3B-16MU
IC MCU 8BIT 8KB FLASH 32QFN Product overview: AT90PWM3B-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM3B-16MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32QFN Product overview: AT90PWM3B-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM3B-16MU can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - AT90PWM3B-16MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90PWM3B-16MU
Microcontrollers AT90PWM3B-16MU
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip - 44AC2256 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip
44AC2256
Mcu, 8Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip 44AC2256
MCU, 8BIT, AVR, 16MHZ, QFN-32; Product Range:8051 Family AT90PWM Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:27I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, AVR, 16MHZ, QFN-32; Product Range:8051 Family AT90PWM Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:27I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Soic-32; Product Range Microchip - 68T5066 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Soic-32; Product Range Microchip
68T5066
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Soic-32; Product Range Microchip 68T5066
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, SOIC-32; Product Range:8051 Family AT90PWM Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:QFN; Architecture:AVR RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, SOIC-32; Product Range:8051 Family AT90PWM Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:QFN; Architecture:AVR RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90PWM3B-16MU
8-bit Microcontrollers - MCU AT90PWM3B-16MU
8-bit Microcontrollers - MCU AVR 8K FLASH 3PSC BALLAST 16 MHz

8-bit Microcontrollers - MCU AVR 8K FLASH 3PSC BALLAST 16 MHz

Buy Now Datasheet
Microcontrollers - AT90PWM3B-16MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90PWM3B-16MU
Microcontrollers AT90PWM3B-16MU
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90PWM3B-16MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90PWM3B-16MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90PWM3B-16MU
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site
Embedded - Microcontrollers - AT90PWM3B-16MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90PWM3B-16MU
Embedded - Microcontrollers AT90PWM3B-16MU
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90PWM3B-16MU-ND 007620-AT90PWM3B-16MU 685-AT90PWM3B-16MU AT90PWM3B-16MU 44AC2256 68T5066 AT90PWM3B-16MU AT90PWM3B-16MU AT90PWM3B-16MU AT90PWM3B-16MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90PWM3B-16MU 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Soic-32; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 11x10b; D/A 1x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PIL25MCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers