Microchip Technology, Inc. AT90PWM1

Description
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 8KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512-Byte SRAM, 53 general purpose I/O lines, 32 general purpose working registers, 2 12-bit high speed power stage controllers, two flexible timer/counters with compare modes and PWM, an 8-channel/10-bit A/D converter with two differential input stages with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, an on-chip debugging system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.
Datasheet
Description
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 8KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512-Byte SRAM, 53 general purpose I/O lines, 32 general purpose working registers, 2 12-bit high speed power stage controllers, two flexible timer/counters with compare modes and PWM, an 8-channel/10-bit A/D converter with two differential input stages with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, an on-chip debugging system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90PWM1 - Microchip Technology, Inc.
Chandler, AZ, United States
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 8KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512-Byte SRAM, 53 general purpose I/O lines, 32 general purpose working registers, 2 12-bit high speed power stage controllers, two flexible timer/counters with compare modes and PWM, an 8-channel/10-bit A/D converter with two differential input stages with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, an on-chip debugging system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.

Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 8KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512-Byte SRAM, 53 general purpose I/O lines, 32 general purpose working registers, 2 12-bit high speed power stage controllers, two flexible timer/counters with compare modes and PWM, an 8-channel/10-bit A/D converter with two differential input stages with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, an on-chip debugging system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT90PWM1
Features PWM
ROM 8 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details