AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
IC MCU 8BIT 8KB FLASH 24SOIC Product overview: AT90PWM1-16SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM1-16SU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 199446-AT90PWM1-16SU
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MCU, 8BIT, AVR, 16MHZ, SOIC-24; Product Range:8051 Family AT90PWM Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:512Byte; CPU Speed:16MHz; No. of I/O s:19I/O s; MSL:- RoHS Compliant: Yes
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
IC MCU 8BIT 8KB FLASH 24SOIC
8-bit Microcontrollers - MCU AVR 8Kflash 2PSC No DALI 16MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90PWM1-16SU-ND | 685-AT90PWM1-16SU | 199446-AT90PWM1-16SU | 68T5056 | AT90PWM1-16SU | AT90PWM1-16SU | AT90PWM1-16SU |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT90PWM1-16SU | Mcu, 8Bit, Avr, 16Mhz, Soic-24; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 8 KB | 512 KB |