Manufacturer: Atmel
Win Source Part Number: 1148876-AT90LS4433-4
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 28-PDIP
IC MCU 8BIT 4KB FLASH 28DIP Product overview: AT90LS4433-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS4433-4PC can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 28DIP
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 28-PDIP
IC MCU 8BIT 4KB FLASH 28DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148876-AT90LS4433-4PC | AT90LS4433-4PC-ND | 685-AT90LS4433-4PC | AT90LS4433-4PC | AT90LS4433-4PC | AT90LS4433-4PC |
| Product Name | Embedded - Embedded - Microcontrollers - AT90LS4433-4PC | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| Bits | Other; A/D 6x10b | |||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 4 KB |