Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90LS2343-4PI AT90LS2343-4PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 912000-AT90LS2343-4P I Series: AVR® 90LS Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP Core Processor: AVR Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 5 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 6V Part Status: Obsolete Family Name: AT90LS2343 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912000-AT90LS2343-4P I Series: AVR® 90LS Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP Core Processor: AVR Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 5 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 6V Part Status: Obsolete Family Name: AT90LS2343 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90LS2343-4PI - 912000-AT90LS2343-4PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90LS2343-4PI
912000-AT90LS2343-4PI
Embedded - Embedded - Microcontrollers - AT90LS2343-4PI 912000-AT90LS2343-4PI
Manufacturer: Microchip Technology Win Source Part Number: 912000-AT90LS2343-4P I Series: AVR® 90LS Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP Core Processor: AVR Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 5 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 6V Part Status: Obsolete Family Name: AT90LS2343 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912000-AT90LS2343-4PI
Series: AVR® 90LS
Operating Temperature Range: -40°C ~ 85°C
Features: AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP
Core Processor: AVR
Speed: 4MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 5
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 6V
Part Status: Obsolete
Family Name: AT90LS2343
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT90LS2343-4PI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT90LS2343-4PI
IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90LS2343-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2343-4PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90LS2343-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2343-4PI can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - AT90LS2343-4PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90LS2343-4PI-ND
Microcontrollers AT90LS2343-4PI-ND
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT90LS2343-4PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90LS2343-4PI
Embedded - Microcontrollers AT90LS2343-4PI
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - AT90LS2343-4PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90LS2343-4PI
Microcontrollers AT90LS2343-4PI
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90LS2343-4PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90LS2343-4PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90LS2343-4PI
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912000-AT90LS2343-4PI 685-AT90LS2343-4PI AT90LS2343-4PI-ND AT90LS2343-4PI AT90LS2343-4PI AT90LS2343-4PI
Product Name Embedded - Embedded - Microcontrollers - AT90LS2343-4PI 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 128 KB 2 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details