Microchip Technology, Inc. Microcontrollers AT90LS2343-4PC

Description
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP
Request a Quote
Description
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT90LS2343-4PC is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, providing high performance with low power consumption. It features 2K bytes of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM. The microcontroller supports up to 4 MHz operation and includes five general-purpose I/O lines, an 8-bit timer/counter, and a programmable watchdog timer. It operates within a voltage range of 2.7V to 6.0V and offers low-power modes, making it suitable for battery-operated applications. The device is available in an 8-pin PDIP package, facilitating easy integration into various projects.

Datasheet Summary
Powered by GS/AI

The AT90LS2343-4PC is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, providing high performance with low power consumption. It features 2K bytes of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM. The microcontroller supports up to 4 MHz operation and includes five general-purpose I/O lines, an 8-bit timer/counter, and a programmable watchdog timer. It operates within a voltage range of 2.7V to 6.0V and offers low-power modes, making it suitable for battery-operated applications. The device is available in an 8-pin PDIP package, facilitating easy integration into various projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90LS2343-4PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90LS2343-4PC-ND
Microcontrollers AT90LS2343-4PC-ND
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT90LS2343-4PC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT90LS2343-4PC
IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90LS2343-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2343-4PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90LS2343-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2343-4PC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90LS2343-4PC - 769096-AT90LS2343-4PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90LS2343-4PC
769096-AT90LS2343-4PC
Embedded - Embedded - Microcontrollers - AT90LS2343-4PC 769096-AT90LS2343-4PC
Manufacturer: Microchip Technology Win Source Part Number: 769096-AT90LS2343-4P C Series: AVR 90LS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Speed: 4MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 5 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90LS2343 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): AT90LS2343-4SC; AT90LS2343-1PC; AT90LS2343-4PI; Introduction Date: June 09, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769096-AT90LS2343-4PC
Series: AVR 90LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Speed: 4MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 5
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: AT90LS2343
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT90LS2343-4SC; AT90LS2343-1PC; AT90LS2343-4PI;
Introduction Date: June 09, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT90LS2343-4PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90LS2343-4PC
Microcontrollers AT90LS2343-4PC
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT90LS2343-4PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90LS2343-4PC
Embedded - Microcontrollers AT90LS2343-4PC
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90LS2343-4PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90LS2343-4PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90LS2343-4PC
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90LS2343-4PC-ND 685-AT90LS2343-4PC 769096-AT90LS2343-4PC AT90LS2343-4PC AT90LS2343-4PC AT90LS2343-4PC
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90LS2343-4PC Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 128 KB
ROM 2 KB 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details