AVR AVR® 90LS Microcontroller IC 8-Bit 1MHz 2KB (1K x 16) FLASH 8-SOIC
AVR AVR® 90LS Microcontroller IC 8-Bit 1MHz 2KB (1K x 16) FLASH 8-SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90LS2343-1SI-ND | AT90LS2343-1SI | AT90LS2343-1SI | AT90LS2343-1SI |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 1 MHz | 1 MHz | 1 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 2 KB | |||
| ROM Type | Flash |