Microchip Technology, Inc. Microcontrollers AT90LS2323-4PI

Description
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90LS2323-4PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90LS2323-4PI-ND
Microcontrollers AT90LS2323-4PI-ND
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT90LS2323-4PI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT90LS2323-4PI
IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90LS2323-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2323-4PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90LS2323-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2323-4PI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90LS2323-4PI - 221443-AT90LS2323-4PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90LS2323-4PI
221443-AT90LS2323-4PI
Embedded - Embedded - Microcontrollers - AT90LS2323-4PI 221443-AT90LS2323-4PI
Manufacturer: Microchip Technology Win Source Part Number: 221443-AT90LS2323-4P I Packaging: Tube/Rail Core Processor: AVR Number of I/O: 3 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221443-AT90LS2323-4PI
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 3
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - AT90LS2323-4PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90LS2323-4PI
Embedded - Microcontrollers AT90LS2323-4PI
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90LS2323-4PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90LS2323-4PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90LS2323-4PI
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site
Microcontrollers - AT90LS2323-4PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90LS2323-4PI
Microcontrollers AT90LS2323-4PI
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90LS2323-4PI-ND 685-AT90LS2323-4PI 221443-AT90LS2323-4PI AT90LS2323-4PI AT90LS2323-4PI AT90LS2323-4PI
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90LS2323-4PI Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 2 KB 128 KB 0.1280 KB
ROM 2 KB 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details