IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90CAN128-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-16MUR
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® 90CAN
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: AVR
Core Size: 8-Bit
Speed: 16MHz
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVRC11 128K Flash Green
IC MCU 8BIT 128KB FLASH 64QFN
IC MCU 8BIT 128KB FLASH 64QFN
IC MCU 8BIT 128KB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT90CAN128-16MUR | AT90CAN128-16MURDKR-ND | AT90CAN128-16MUR | AT90CAN128-16MUR | AT90CAN128-16MUR | AT90CAN128-16MUR | AT90CAN128-16MUR | |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | ||||
| Serial Interface | CAN/SPI/USART | CAN; SPI; UART; USART |