Manufacturer: Microchip Technology
Win Source Part Number: 079070-AT90CAN128-16
Packaging: Tray
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Family Name: AT90CAN128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): AT90CAN128-16MI; AT90CAN128-16MUR; AT90CAN128-16MU-T; AT90CAN128-16ME;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90CAN128-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-16MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 64QFN
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, VQFN-64; Product Range:8051 Family AT90CAN Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:128KB; RAM Memory Size:4KB; CPU Speed:16MHz; No. of I/O s:53I/O s RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 64QFN
IC MCU 8BIT 128KB FLASH 64QFN
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVRC11N AVR UC 128K FLASH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079070-AT90CAN128-16MU | AT90CAN128-16MU-ND | 685-AT90CAN128-16MU | AT90CAN128-16MU | 68T5034 | AT90CAN128-16MU | AT90CAN128-16MU | AT90CAN128-16MU | AT90CAN128-16MU |
| Product Name | Embedded - Embedded - Microcontrollers - AT90CAN128-16MU | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 128 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 4 KB | 128 KB | 4 KB |