Microchip Technology, Inc. Microcontrollers AT90CAN128-16AUR

Description
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90CAN128-16AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90CAN128-16AURTR-ND
Microcontrollers AT90CAN128-16AURTR-ND
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90CAN128-16AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90CAN128-16AURCT-ND
Microcontrollers AT90CAN128-16AURCT-ND
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90CAN128-16AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90CAN128-16AURDKR-ND
Microcontrollers AT90CAN128-16AURDKR-ND
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90CAN128-16AUR - 807884-AT90CAN128-16AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN128-16AUR
807884-AT90CAN128-16AUR
Embedded - Embedded - Microcontrollers - AT90CAN128-16AUR 807884-AT90CAN128-16AUR
Manufacturer: Microchip Technology Win Source Part Number: 807884-AT90CAN128-16 AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: AT90CAN128 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 807884-AT90CAN128-16AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: AT90CAN128
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Embedded - Microcontrollers - AT90CAN128-16AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN128-16AUR
Embedded - Microcontrollers AT90CAN128-16AUR
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT90CAN128-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN128-16AUR
Microcontrollers AT90CAN128-16AUR
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90CAN128-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN128-16AUR
Microcontrollers AT90CAN128-16AUR
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90CAN128-16AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90CAN128-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90CAN128-16AUR
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90CAN128-16AUR
8-bit Microcontrollers - MCU AT90CAN128-16AUR
8-bit Microcontrollers - MCU AVRC11 128K Flash Green

8-bit Microcontrollers - MCU AVRC11 128K Flash Green

Buy Now Datasheet
Microcontrollers - AT90CAN128-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90CAN128-16AUR
Microcontrollers AT90CAN128-16AUR
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90CAN128-16AURTR-ND 807884-AT90CAN128-16AUR AT90CAN128-16AUR AT90CAN128-16AUR AT90CAN128-16AUR AT90CAN128-16AUR AT90CAN128-16AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90CAN128-16AUR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 4 KB 128 KB 4 KB 4 KB 4 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers