IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90CAN128-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-15AZ can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148864-AT90CAN128-1
Family Name: AT90CAN128
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): VMX51C1020-14-QCG; VMX51C1020-14-QC; AT90CAN128-15AT;
Introduction Date: March 16, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 128KB FLASH 64TQFP
AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 64TQFP
8-bit Microcontrollers - MCU 128KB Flash 16MHz
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90CAN Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:128KB; RAM Memory Size:4KB; CPU Speed:16MHz; No. of I/O s:53I/O s RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT90CAN128-15AZ | 1148864-AT90CAN128-15AZ | AT90CAN128-15AZ | AT90CAN128-15AZ | AT90CAN128-15AZ | AT90CAN128-15AZ | 68T5028 | AT90CAN128-15AZ |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT90CAN128-15AZ | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | |||||
| Serial Interface | CAN/SPI/USART |