Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89S51-24AU AT89S51-24AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079059-AT89S51-24AU Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 079059-AT89S51-24AU Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89S51-24AU is an 8-bit microcontroller from Lingto Electronic Limited, featuring 4KB of In-System Programmable (ISP) Flash memory with an endurance of 10,000 write/erase cycles. It operates within a voltage range of 4.0V to 5.5V and supports fully static operation at frequencies up to 33 MHz. The microcontroller includes 128 bytes of internal RAM, 32 programmable I/O lines, two 16-bit timer/counters, and a full duplex UART serial channel. It also offers six interrupt sources, a watchdog timer, and dual data pointers. Designed for low power consumption, the AT89S51-24AU incorporates idle and power-down modes, allowing for efficient energy management. The device is compatible with MCS-51 products and features flexible ISP programming options in both byte and page modes. It is available in green packaging options that are free from lead and halides, making it suitable for environmentally conscious applications. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The AT89S51-24AU is an 8-bit microcontroller from Lingto Electronic Limited, featuring 4KB of In-System Programmable (ISP) Flash memory with an endurance of 10,000 write/erase cycles. It operates within a voltage range of 4.0V to 5.5V and supports fully static operation at frequencies up to 33 MHz. The microcontroller includes 128 bytes of internal RAM, 32 programmable I/O lines, two 16-bit timer/counters, and a full duplex UART serial channel. It also offers six interrupt sources, a watchdog timer, and dual data pointers. Designed for low power consumption, the AT89S51-24AU incorporates idle and power-down modes, allowing for efficient energy management. The device is compatible with MCS-51 products and features flexible ISP programming options in both byte and page modes. It is available in green packaging options that are free from lead and halides, making it suitable for environmentally conscious applications. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89S51-24AU - 079059-AT89S51-24AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S51-24AU
079059-AT89S51-24AU
Embedded - Embedded - Microcontrollers - AT89S51-24AU 079059-AT89S51-24AU
Manufacturer: Microchip Technology Win Source Part Number: 079059-AT89S51-24AU Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079059-AT89S51-24AU
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89S51-24AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89S51-24AU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89S51-24AU
IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89S51-24AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89S51-24AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89S51-24AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S51-24AU-ND
Microcontrollers AT89S51-24AU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1995363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995363P
Microcontrollers 1995363P
Microchip, MCU08, AT89S51-24AU

Microchip, MCU08, AT89S51-24AU

Supplier's Site
Microcontrollers - 1995363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995363
Microcontrollers 1995363
Microchip, MCU08, AT89S51-24AU

Microchip, MCU08, AT89S51-24AU

Supplier's Site
Microcontrollers - 1995362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995362
Microcontrollers 1995362
Microchip, MCU08, AT89S51-24AU

Microchip, MCU08, AT89S51-24AU

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S51-24AU
8-bit Microcontrollers - MCU AT89S51-24AU
8-bit Microcontrollers - MCU 4K ISP FLASH 2.7 TO 5.5V - 24MHz

8-bit Microcontrollers - MCU 4K ISP FLASH 2.7 TO 5.5V - 24MHz

Buy Now Datasheet
Microcontrollers - AT89S51-24AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24AU
Microcontrollers AT89S51-24AU
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89S51-24AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24AU
Microcontrollers AT89S51-24AU
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89S51-24AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S51-24AU
Embedded - Microcontrollers AT89S51-24AU
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S51-24AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S51-24AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S51-24AU
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079059-AT89S51-24AU 685-AT89S51-24AU AT89S51-24AU-ND 1995363P 1995363 AT89S51-24AU AT89S51-24AU AT89S51-24AU AT89S51-24AU
Product Name Embedded - Embedded - Microcontrollers - AT89S51-24AU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details