Microchip Technology, Inc. Microcontrollers AT89S51-24AI

Description
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89S51-24AI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S51-24AI-ND
Microcontrollers AT89S51-24AI-ND
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89S51-24AI - 079058-AT89S51-24AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S51-24AI
079058-AT89S51-24AI
Embedded - Embedded - Microcontrollers - AT89S51-24AI 079058-AT89S51-24AI
Manufacturer: Microchip Technology Win Source Part Number: 079058-AT89S51-24AI Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079058-AT89S51-24AI
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89S51-24AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89S51-24AI
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89S51-24AI
IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89S51-24AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24AI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89S51-24AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89S51-24AI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S51-24AI
Embedded - Microcontrollers AT89S51-24AI
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S51-24AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S51-24AI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S51-24AI
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site
Microcontrollers - AT89S51-24AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24AI
Microcontrollers AT89S51-24AI
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89S51-24AI-ND 079058-AT89S51-24AI 685-AT89S51-24AI AT89S51-24AI AT89S51-24AI AT89S51-24AI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89S51-24AI 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.1280 KB 4 KB 0.1280 KB 128 KB 0.1280 KB
ROM 4 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers