Microchip Technology, Inc. Microcontrollers AT89LV55-12PC

Description
8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LV55-12PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LV55-12PC-ND
Microcontrollers AT89LV55-12PC-ND
8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP

8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 20KB Embedded Microcontroller MCU - 685-AT89LV55-12PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-AT89LV55-12PC
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-AT89LV55-12PC
IC MCU 8BIT 20KB FLASH 40DIP Product overview: AT89LV55-12PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV55-12PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB FLASH 40DIP Product overview: AT89LV55-12PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV55-12PC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT89LV55-12PC - 079057-AT89LV55-12PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LV55-12PC
079057-AT89LV55-12PC
Embedded - Embedded - Microcontrollers - AT89LV55-12PC 079057-AT89LV55-12PC
Manufacturer: Microchip Technology Win Source Part Number: 079057-AT89LV55-12PC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079057-AT89LV55-12PC
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT89LV55-12PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LV55-12PC
Microcontrollers AT89LV55-12PC
8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP

8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LV55-12PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LV55-12PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LV55-12PC
IC MCU 8BIT 20KB FLASH 40DIP

IC MCU 8BIT 20KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - AT89LV55-12PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LV55-12PC
Embedded - Microcontrollers AT89LV55-12PC
IC MCU 8BIT 20KB FLASH 40DIP

IC MCU 8BIT 20KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LV55-12PC-ND 685-AT89LV55-12PC 079057-AT89LV55-12PC AT89LV55-12PC AT89LV55-12PC AT89LV55-12PC
Product Name Microcontrollers 8-bit 8BIT 20KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LV55-12PC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2560 KB 0.2560 KB 20 KB 0.2560 KB 256 KB
ROM 20 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00052938 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers