Microchip Technology, Inc. Microcontrollers AT89LS51-16PU

Description
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LS51-16PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS51-16PU-ND
Microcontrollers AT89LS51-16PU-ND
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LS51-16PU - 079050-AT89LS51-16PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS51-16PU
079050-AT89LS51-16PU
Embedded - Embedded - Microcontrollers - AT89LS51-16PU 079050-AT89LS51-16PU
Manufacturer: Microchip Technology Win Source Part Number: 079050-AT89LS51-16PU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 4 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079050-AT89LS51-16PU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 4 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89LS51-16PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LS51-16PU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LS51-16PU
IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT89LS51-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT89LS51-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LS51-16PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LS51-16PU
Microcontrollers AT89LS51-16PU
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LS51-16PU
8-bit Microcontrollers - MCU AT89LS51-16PU
8-bit Microcontrollers - MCU LOW VOLTAGE 4K ISP FLASH-16MHZ 4-5.5V

8-bit Microcontrollers - MCU LOW VOLTAGE 4K ISP FLASH-16MHZ 4-5.5V

Buy Now Datasheet
Microcontrollers - AT89LS51-16PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS51-16PU
Microcontrollers AT89LS51-16PU
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - AT89LS51-16PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS51-16PU
Microcontrollers AT89LS51-16PU
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LS51-16PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LS51-16PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LS51-16PU
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - AT89LS51-16PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS51-16PU
Embedded - Microcontrollers AT89LS51-16PU
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LS51-16PU-ND 079050-AT89LS51-16PU 685-AT89LS51-16PU AT89LS51-16PU AT89LS51-16PU AT89LS51-16PU AT89LS51-16PU AT89LS51-16PU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LS51-16PU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details