Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LS51-16AC AT89LS51-16AC

Description
Manufacturer: Microchip Technology Win Source Part Number: 862196-AT89LS51-16AC Series: 89LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10) Core Processor: 8051 Speed: 16MHz Package: 44-TQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 4V Part Status: Obsolete Family Name: AT89LS51 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862196-AT89LS51-16AC Series: 89LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10) Core Processor: 8051 Speed: 16MHz Package: 44-TQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 4V Part Status: Obsolete Family Name: AT89LS51 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LS51-16AC - 862196-AT89LS51-16AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS51-16AC
862196-AT89LS51-16AC
Embedded - Embedded - Microcontrollers - AT89LS51-16AC 862196-AT89LS51-16AC
Manufacturer: Microchip Technology Win Source Part Number: 862196-AT89LS51-16AC Series: 89LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10) Core Processor: 8051 Speed: 16MHz Package: 44-TQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 4V Part Status: Obsolete Family Name: AT89LS51 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862196-AT89LS51-16AC
Series: 89LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
Core Processor: 8051
Speed: 16MHz
Package: 44-TQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 4V
Part Status: Obsolete
Family Name: AT89LS51
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89LS51-16AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LS51-16AC
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LS51-16AC
IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89LS51-16AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16AC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89LS51-16AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LS51-16AC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS51-16AC-ND
Microcontrollers AT89LS51-16AC-ND
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89LS51-16AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS51-16AC
Microcontrollers AT89LS51-16AC
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89LS51-16AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS51-16AC
Embedded - Microcontrollers AT89LS51-16AC
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862196-AT89LS51-16AC 685-AT89LS51-16AC AT89LS51-16AC-ND AT89LS51-16AC AT89LS51-16AC
Product Name Embedded - Embedded - Microcontrollers - AT89LS51-16AC 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 4 volts 2.7 to 4 volts 2.7 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers