Microcontroller, 8-Bit, FLASH, 8051 CPU
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-PLCC (13.97x11.43)
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-PLCC (13.97x11.43)
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-PLCC (13.97x11.43)
IC MCU 8BIT 8KB FLASH 32PLCC
IC MCU 8BIT 8KB FLASH 32PLCC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP828-JU | AT89LP828-JU-ND | AT89LP828-JU | AT89LP828-JU | AT89LP828-JU | AT89LP828-JU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Active | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | PLCC; Other; PLCC32 | Other; 32-LCC (J-Lead) | Other; 32-LCC (J-Lead) | Other; 32-LCC (J-Lead) | LCCC; Other; 32-LCC (J-Lead) | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |