Microchip Technology, Inc. Memory IC and Storage Component AT88SC25616C-SU

Description
IC SECURE MEMORY 8SOIC Product overview: AT88SC25616C-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC25616C-SU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SECURE MEMORY 8SOIC Product overview: AT88SC25616C-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC25616C-SU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
686-AT88SC25616C-SU
Memory IC and Storage Component 686-AT88SC25616C-SU
IC SECURE MEMORY 8SOIC Product overview: AT88SC25616C-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC25616C-SU can be used for catalog matching and distributor lookup.

IC SECURE MEMORY 8SOIC Product overview: AT88SC25616C-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC25616C-SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 02AH4351 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip
02AH4351
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip 02AH4351
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Specialized ICs - AT88SC25616C-SU - ODG (Origin Data Global)
Shenzhen, China
Specialized ICs
AT88SC25616C-SU
Specialized ICs AT88SC25616C-SU
IC EEPROM 256K I2C 5MHZ 8SOIC

IC EEPROM 256K I2C 5MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 686-AT88SC25616C-SU 02AH4351 AT88SC25616C-SU
Product Name Memory IC and Storage Component Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip Specialized ICs
Access Time 35000 ns
Data Retention 10 years
Operating Temperature -40 C (-40 F)
Density 256 kbits 256 kbits
Package Type SOIC; Tube SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details