Microchip Technology, Inc. Memory - EEPROM - AT88SC0104CA-SH AT88SC0104CA-SH

Description
Manufacturer: Microchip Technology Win Source Part Number: 093161-AT88SC0104CA- SH Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 093161-AT88SC0104CA- SH Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT88SC0104CA-SH - 093161-AT88SC0104CA-SH - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT88SC0104CA-SH
093161-AT88SC0104CA-SH
Memory - EEPROM - AT88SC0104CA-SH 093161-AT88SC0104CA-SH
Manufacturer: Microchip Technology Win Source Part Number: 093161-AT88SC0104CA- SH Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 093161-AT88SC0104CA-SH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
686-AT88SC0104CA-SH
Memory IC and Storage Component 686-AT88SC0104CA-SH
IC SECURE MEMORY 8SOIC Product overview: AT88SC0104CA-SH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104CA-SH can be used for catalog matching and distributor lookup.

IC SECURE MEMORY 8SOIC Product overview: AT88SC0104CA-SH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104CA-SH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized ICs - AT88SC0104CA-SH - ODG (Origin Data Global)
Shenzhen, China
Specialized ICs
AT88SC0104CA-SH
Specialized ICs AT88SC0104CA-SH
IC EEPROM 1K I2C 4MHZ 8SOIC

IC EEPROM 1K I2C 4MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 093161-AT88SC0104CA-SH 686-AT88SC0104CA-SH AT88SC0104CA-SH
Product Name Memory - EEPROM - AT88SC0104CA-SH Memory IC and Storage Component Specialized ICs
Memory Category EEPROM; EEPROM EEPROM
Access Time 250 ns 250 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details