Microchip Technology, Inc. Memory IC and Storage Component AT88SC0104CA-SH-T

Description
IC SECURE MEMORY 8SOIC Product overview: AT88SC0104CA-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104CA-SH- T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SECURE MEMORY 8SOIC Product overview: AT88SC0104CA-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104CA-SH- T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
686-AT88SC0104CA-SH-T
Memory IC and Storage Component 686-AT88SC0104CA-SH-T
IC SECURE MEMORY 8SOIC Product overview: AT88SC0104CA-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104CA-SH- T can be used for catalog matching and distributor lookup.

IC SECURE MEMORY 8SOIC Product overview: AT88SC0104CA-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104CA-SH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT88SC0104CA-SH-T - 119896-AT88SC0104CA-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT88SC0104CA-SH-T
119896-AT88SC0104CA-SH-T
Memory - EEPROM - AT88SC0104CA-SH-T 119896-AT88SC0104CA-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 119896-AT88SC0104CA- SH-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119896-AT88SC0104CA-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1KBIT 4MHZ 8SOIC - 536-AT88SC0104CA-SH-T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1KBIT 4MHZ 8SOIC
536-AT88SC0104CA-SH-T
IC EEPROM 1KBIT 4MHZ 8SOIC 536-AT88SC0104CA-SH-T
IC EEPROM 1KBIT 4MHZ 8SOIC

IC EEPROM 1KBIT 4MHZ 8SOIC

Supplier's Site
Specialized ICs - AT88SC0104CA-SH-T - ODG (Origin Data Global)
Shenzhen, China
Specialized ICs
AT88SC0104CA-SH-T
Specialized ICs AT88SC0104CA-SH-T
IC EEPROM 1K I2C 4MHZ 8SOIC

IC EEPROM 1K I2C 4MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 1Kbit, I2C, 4Mhz, Soic8; Memory Size Microchip - 57AC0563 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, I2C, 4Mhz, Soic8; Memory Size Microchip
57AC0563
Eeprom, 1Kbit, I2C, 4Mhz, Soic8; Memory Size Microchip 57AC0563
EEPROM, 1KBIT, I2C, 4MHZ, SOIC8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:4MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

EEPROM, 1KBIT, I2C, 4MHZ, SOIC8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:4MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 686-AT88SC0104CA-SH-T 119896-AT88SC0104CA-SH-T 536-AT88SC0104CA-SH-T AT88SC0104CA-SH-T 57AC0563
Product Name Memory IC and Storage Component Memory - EEPROM - AT88SC0104CA-SH-T IC EEPROM 1KBIT 4MHZ 8SOIC Specialized ICs Eeprom, 1Kbit, I2C, 4Mhz, Soic8; Memory Size Microchip
Package Type SOIC; Tape & Reel (TR) SOIC; 8-SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Pins 8 8 8
Supply Voltage 2.7 V 2.7 V ~ 3.6 V 3.6V
Operating Current 5 mA
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AT25320B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details