Manufacturer: Microchip Technology
Win Source Part Number: 221343-AT88SC0104C-S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 35μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC SECURE MEMORY 8SOIC Product overview: AT88SC0104C-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-AT88SC0104C-SU can be used for catalog matching and distributor lookup.
IC EEPROM 1K I2C 5MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 221343-AT88SC0104C-SU | 686-AT88SC0104C-SU | AT88SC0104C-SU |
| Product Name | Memory - EEPROM - AT88SC0104C-SU | Memory IC and Storage Component | Specialized ICs |
| Memory Category | EEPROM; EEPROM | EEPROM |