IC RFID READER 13.56MHZ 36QFN
RFID Reader IC 13.56MHz ISO 14443 SPI 3V ~ 3.6V 36-VFQFN Exposed Pad
IC RFID READER 13.56MHZ 36QFN
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | AT88RF1354-ZU-T | AT88RF1354-ZU-T | AT88RF1354-ZU-T |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | RFID Reader | Receiver | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |